Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRR75NP-681MC

Description
Win Source Part Number: 1165834-CDRR75NP-681 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRR Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.866Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Alternative Parts (Cross-Reference): CDRR75NP681MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRR75NP681MC,308-16 86-1,308-1686-2,308- 1686-6 Current - Saturation (Isat): 160mA
Request a Quote Datasheet
Description
Win Source Part Number: 1165834-CDRR75NP-681 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRR Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.866Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Alternative Parts (Cross-Reference): CDRR75NP681MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRR75NP681MC,308-16 86-1,308-1686-2,308- 1686-6 Current - Saturation (Isat): 160mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165834-CDRR75NP-681MC
Inductors, Coils, Chokes - Fixed Inductors 1165834-CDRR75NP-681MC
Win Source Part Number: 1165834-CDRR75NP-681 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRR Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.866Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Alternative Parts (Cross-Reference): CDRR75NP681MC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRR75NP681MC,308-16 86-1,308-1686-2,308- 1686-6 Current - Saturation (Isat): 160mA

Win Source Part Number: 1165834-CDRR75NP-681MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRR
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.866Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm)
Alternative Parts (Cross-Reference): CDRR75NP681MC;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRR75NP681MC,308-1686-1,308-1686-2,308-1686-6
Current - Saturation (Isat): 160mA

Buy Now Datasheet
680UH 310MA 1.866 OHM Inductor and Choke - 71-CDRR75NP-681MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 310MA 1.866 OHM Inductor and Choke
71-CDRR75NP-681MC
680UH 310MA 1.866 OHM Inductor and Choke 71-CDRR75NP-681MC
FIXED IND 680UH 310MA 1.866 OHM Product overview: CDRR75NP-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 310MA, 1.866 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 310MA, 1.866 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRR75NP-681MC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 310MA 1.866 OHM Product overview: CDRR75NP-681MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 310MA, 1.866 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 310MA, 1.866 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRR75NP-681MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1686-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1686-2-ND
Fixed Inductors 308-1686-2-ND
680µH Shielded Inductor 310mA 1.866Ohm Max Nonstandard

680µH Shielded Inductor 310mA 1.866Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165834-CDRR75NP-681MC 71-CDRR75NP-681MC 308-1686-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 680UH 310MA 1.866 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details