Sumida America Components Inc. Fixed Inductors CDRR75NP-331MC

Description
330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1680-2-ND
Fixed Inductors 308-1680-2-ND
330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1680-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1680-1-ND
Fixed Inductors 308-1680-1-ND
330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1680-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1680-6-ND
Fixed Inductors 308-1680-6-ND
330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

330µH Shielded Inductor 450mA 1.05Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1680-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers