Sumida America Components Inc. Fixed Inductors CDRR75NP-101MC

Description
100µH Shielded Inductor 830mA 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 830mA 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1673-6-ND
Fixed Inductors 308-1673-6-ND
100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1673-2-ND
Fixed Inductors 308-1673-2-ND
100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1673-1-ND
Fixed Inductors 308-1673-1-ND
100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

100µH Shielded Inductor 830mA 315mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150571-CDRR75NP-101MC
Inductors, Coils, Chokes - Fixed Inductors 1150571-CDRR75NP-101MC
Win Source Part Number: 1150571-CDRR75NP-101 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRR Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 315mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Alternative Parts (Cross-Reference): CDRR75NP101MC; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 830 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRR75NP101MC,308-16 73-1,308-1673-2,308- 1673-6 Current - Saturation (Isat): 440mA

Win Source Part Number: 1150571-CDRR75NP-101MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRR
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 315mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm)
Alternative Parts (Cross-Reference): CDRR75NP101MC;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 830 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRR75NP101MC,308-1673-1,308-1673-2,308-1673-6
Current - Saturation (Isat): 440mA

Buy Now Datasheet
100UH 830MA 315MOHM Inductor and Choke - 71-CDRR75NP-101MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 830MA 315MOHM Inductor and Choke
71-CDRR75NP-101MC
100UH 830MA 315MOHM Inductor and Choke 71-CDRR75NP-101MC
FIXED IND 100UH 830MA 315MOHM SM Product overview: CDRR75NP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 830MA, 315MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 830MA, 315MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRR75NP-101MC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 830MA 315MOHM SM Product overview: CDRR75NP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 830MA, 315MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 830MA, 315MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRR75NP-101MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1673-6-ND 1150571-CDRR75NP-101MC 71-CDRR75NP-101MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100UH 830MA 315MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details