Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRR75NP-100MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331328-CDRR75NP-100 MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 57mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRR75NP100MC,308-16 72-1,308-1672-2,308- 1672-6 Current - Saturation (Isat): 1.32A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331328-CDRR75NP-100 MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 57mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRR75NP100MC,308-16 72-1,308-1672-2,308- 1672-6 Current - Saturation (Isat): 1.32A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1331328-CDRR75NP-100MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331328-CDRR75NP-100MC
Inductors, Coils, Chokes - Fixed Inductors 1331328-CDRR75NP-100MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331328-CDRR75NP-100 MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm) Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 57mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRR75NP100MC,308-16 72-1,308-1672-2,308- 1672-6 Current - Saturation (Isat): 1.32A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1331328-CDRR75NP-100MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.272" L x 0.272" W (6.90mm x 6.90mm)
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 57mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: CDRR75NP100MC,308-1672-1,308-1672-2,308-1672-6
Current - Saturation (Isat): 1.32A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 308-1672-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1672-2-ND
Fixed Inductors 308-1672-2-ND
10µH Shielded Inductor 2.4A 57mOhm Max Nonstandard

10µH Shielded Inductor 2.4A 57mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1331328-CDRR75NP-100MC 308-1672-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details