Sumida America Components Inc. Fixed Inductors - CDRH8D43RT125NP-6R8NC CDRH8D43RT125NP-6R8NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866282-CDRH8D43RT125 NP-6R8NC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Shielded - Inductor 3.45 A 29.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866282-CDRH8D43RT125 NP-6R8NC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Shielded - Inductor 3.45 A 29.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D43RT125NP-6R8NC - 866282-CDRH8D43RT125NP-6R8NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43RT125NP-6R8NC
866282-CDRH8D43RT125NP-6R8NC
Fixed Inductors - CDRH8D43RT125NP-6R8NC 866282-CDRH8D43RT125NP-6R8NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866282-CDRH8D43RT125 NP-6R8NC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Shielded - Inductor 3.45 A 29.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866282-CDRH8D43RT125NP-6R8NC
Series: CDRH8D43R/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Shielded - Inductor 3.45 A 29.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
6.8UH 3.45A 29.8 MOHM Inductor and Choke - 71-CDRH8D43RT125NP-6R8NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 3.45A 29.8 MOHM Inductor and Choke
71-CDRH8D43RT125NP-6R8NC
6.8UH 3.45A 29.8 MOHM Inductor and Choke 71-CDRH8D43RT125NP-6R8NC
FIXED IND 6.8UH 3.45A 29.8 MOHM Product overview: CDRH8D43RT125NP-6R8N C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.45A, 29.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.45A, 29.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-6 R8NC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.45A 29.8 MOHM Product overview: CDRH8D43RT125NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.45A, 29.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.45A, 29.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-6R8NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-CDRH8D43RT125NP-6R8NCTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.45A 29.8mOhm Max Nonstandard

6.8µH Shielded Inductor 3.45A 29.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866282-CDRH8D43RT125NP-6R8NC 71-CDRH8D43RT125NP-6R8NC 308-CDRH8D43RT125NP-6R8NCTR-ND
Product Name Fixed Inductors - CDRH8D43RT125NP-6R8NC 6.8UH 3.45A 29.8 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Ferrite Beads and Chips - A102198TR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details