Sumida America Components Inc. Fixed Inductors CDRH8D43RT125NP-331MC

Description
330µH Shielded Inductor 480mA 1.33Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 480mA 1.33Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH8D43RT125NP-331MCTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 480mA 1.33Ohm Max Nonstandard

330µH Shielded Inductor 480mA 1.33Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH8D43RT125NP-331MC - 866281-CDRH8D43RT125NP-331MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43RT125NP-331MC
866281-CDRH8D43RT125NP-331MC
Fixed Inductors - CDRH8D43RT125NP-331MC 866281-CDRH8D43RT125NP-331MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866281-CDRH8D43RT125 NP-331MC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Shielded - Inductor 480 mA 1.33Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866281-CDRH8D43RT125NP-331MC
Series: CDRH8D43R/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 330 µH Shielded - Inductor 480 mA 1.33Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
330UH 480MA 1.33OHM Inductor and Choke - 71-CDRH8D43RT125NP-331MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 480MA 1.33OHM Inductor and Choke
71-CDRH8D43RT125NP-331MC
330UH 480MA 1.33OHM Inductor and Choke 71-CDRH8D43RT125NP-331MC
FIXED IND 330UH 480MA 1.33OHM SM Product overview: CDRH8D43RT125NP-331M C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 480MA, 1.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 480MA, 1.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-3 31MC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 480MA 1.33OHM SM Product overview: CDRH8D43RT125NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 480MA, 1.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 480MA, 1.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-331MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH8D43RT125NP-331MCTR-ND 866281-CDRH8D43RT125NP-331MC 71-CDRH8D43RT125NP-331MC
Product Name Fixed Inductors Fixed Inductors - CDRH8D43RT125NP-331MC 330UH 480MA 1.33OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0560 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details