Sumida America Components Inc. Fixed Inductors CDRH8D43RT125NP-221MC

Description
220µH Shielded Inductor 600mA 861mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 600mA 861mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH8D43RT125NP-221MCTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 600mA 861mOhm Max Nonstandard

220µH Shielded Inductor 600mA 861mOhm Max Nonstandard

Buy Now Datasheet
Integrated Circuits (ICs) - Power Inductors - CDRH8D43RT125NP-221MC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
CDRH8D43RT125NP-221MC
Integrated Circuits (ICs) - Power Inductors CDRH8D43RT125NP-221MC
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-CDRH8D43RT125NP-221MCTR-ND CDRH8D43RT125NP-221MC
Product Name Fixed Inductors Integrated Circuits (ICs) - Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details