Sumida America Components Inc. 22UH 2.05A 77.6MOHM Inductor and Choke CDRH8D43RT125NP-220MC

Description
FIXED IND 22UH 2.05A 77.6MOHM SM Product overview: CDRH8D43RT125NP-220M C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.05A, 77.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.05A, 77.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-2 20MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.05A 77.6MOHM SM Product overview: CDRH8D43RT125NP-220M C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.05A, 77.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.05A, 77.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-2 20MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 2.05A 77.6MOHM Inductor and Choke - 71-CDRH8D43RT125NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 2.05A 77.6MOHM Inductor and Choke
71-CDRH8D43RT125NP-220MC
22UH 2.05A 77.6MOHM Inductor and Choke 71-CDRH8D43RT125NP-220MC
FIXED IND 22UH 2.05A 77.6MOHM SM Product overview: CDRH8D43RT125NP-220M C from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.05A, 77.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.05A, 77.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-2 20MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.05A 77.6MOHM SM Product overview: CDRH8D43RT125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 2.05A, 77.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 2.05A, 77.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43RT125NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH8D43RT125NP-220MC - 866280-CDRH8D43RT125NP-220MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43RT125NP-220MC
866280-CDRH8D43RT125NP-220MC
Fixed Inductors - CDRH8D43RT125NP-220MC 866280-CDRH8D43RT125NP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866280-CDRH8D43RT125 NP-220MC Series: CDRH8D43R/T125 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Shielded - Inductor 2.05 A 77.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866280-CDRH8D43RT125NP-220MC
Series: CDRH8D43R/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded - Inductor 2.05 A 77.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - CDRH8D43RT125NP-220MC-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.05A 77.6mOhm Max Nonstandard

22µH Shielded Inductor 2.05A 77.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH8D43RT125NP-220MC 866280-CDRH8D43RT125NP-220MC CDRH8D43RT125NP-220MC-ND
Product Name 22UH 2.05A 77.6MOHM Inductor and Choke Fixed Inductors - CDRH8D43RT125NP-220MC Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details