Sumida America Components Inc. Fixed Inductors CDRH8D43NP-680NC

Description
68µH Shielded Inductor 1A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D43NP-680NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D43NP-680NC-ND
Fixed Inductors CDRH8D43NP-680NC-ND
68µH Shielded Inductor 1A 240mOhm Max Nonstandard

68µH Shielded Inductor 1A 240mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1A 240 MOHM Inductor and Choke - 71-CDRH8D43NP-680NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 240 MOHM Inductor and Choke
71-CDRH8D43NP-680NC
SMD 68UH 1A 240 MOHM Inductor and Choke 71-CDRH8D43NP-680NC
FIXED IND 68UH 1A 240 MOHM SMD Product overview: CDRH8D43NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-680NC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 240 MOHM SMD Product overview: CDRH8D43NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-680NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43NP-680NC
866278-CDRH8D43NP-680NC
Fixed Inductors - CDRH8D43NP-680NC 866278-CDRH8D43NP-680NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866278-CDRH8D43NP-68 0NC Series: CDRH8D43 Operating Temperature Range: -40°C ~ 100°C Features: 68 µH Shielded - Inductor 1 A 240mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866278-CDRH8D43NP-680NC
Series: CDRH8D43
Operating Temperature Range: -40°C ~ 100°C
Features: 68 µH Shielded - Inductor 1 A 240mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH8D43NP-680NC
Inductors/Coils/Transformers >> Power Inductors CDRH8D43NP-680NC
1.15A 68uH ±30% 1.5A - Power Inductors ROHS

1.15A 68uH ±30% 1.5A - Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number CDRH8D43NP-680NC-ND 71-CDRH8D43NP-680NC 866278-CDRH8D43NP-680NC CDRH8D43NP-680NC
Product Name Fixed Inductors SMD 68UH 1A 240 MOHM Inductor and Choke Fixed Inductors - CDRH8D43NP-680NC Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details