Sumida America Components Inc. Fixed Inductors - CDRH8D43NP-150NC CDRH8D43NP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160899-CDRH8D43NP-1 50NC Series: CDRH8D43 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.9A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): PLC-0755-150S; SCRH74-150; SPD74-153M; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160899-CDRH8D43NP-1 50NC Series: CDRH8D43 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.9A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): PLC-0755-150S; SCRH74-150; SPD74-153M; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43NP-150NC
1160899-CDRH8D43NP-150NC
Fixed Inductors - CDRH8D43NP-150NC 1160899-CDRH8D43NP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160899-CDRH8D43NP-1 50NC Series: CDRH8D43 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.9A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): PLC-0755-150S; SCRH74-150; SPD74-153M; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160899-CDRH8D43NP-150NC
Series: CDRH8D43
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.3A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.9A
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): PLC-0755-150S; SCRH74-150; SPD74-153M;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 15UH 2.3A 53 MOHM Inductor and Choke - 71-CDRH8D43NP-150NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.3A 53 MOHM Inductor and Choke
71-CDRH8D43NP-150NC
SMD 15UH 2.3A 53 MOHM Inductor and Choke 71-CDRH8D43NP-150NC
FIXED IND 15UH 2.3A 53 MOHM SMD Product overview: CDRH8D43NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-150NC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.3A 53 MOHM SMD Product overview: CDRH8D43NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-150NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2316-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2316-1-ND
Fixed Inductors 308-2316-1-ND
15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2316-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2316-6-ND
Fixed Inductors 308-2316-6-ND
15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2316-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2316-2-ND
Fixed Inductors 308-2316-2-ND
15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

15µH Shielded Inductor 2.3A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH8D43NP-150NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH8D43NP-150NC
Fixed Inductors CDRH8D43NP-150NC
FIXED IND 15UH 2.3A 53 MOHM SMD

FIXED IND 15UH 2.3A 53 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160899-CDRH8D43NP-150NC 71-CDRH8D43NP-150NC 308-2316-1-ND CDRH8D43NP-150NC
Product Name Fixed Inductors - CDRH8D43NP-150NC SMD 15UH 2.3A 53 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details