Sumida America Components Inc. Fixed Inductors CDRH8D43NP-100NC

Description
10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1665-2-ND
Fixed Inductors 308-1665-2-ND
10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1665-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1665-1-ND
Fixed Inductors 308-1665-1-ND
10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1665-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1665-6-ND
Fixed Inductors 308-1665-6-ND
10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3.2A 36 MOHM Inductor and Choke - 71-CDRH8D43NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.2A 36 MOHM Inductor and Choke
71-CDRH8D43NP-100NC
SMD 10UH 3.2A 36 MOHM Inductor and Choke 71-CDRH8D43NP-100NC
FIXED IND 10UH 3.2A 36 MOHM SMD Product overview: CDRH8D43NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.2A 36 MOHM SMD Product overview: CDRH8D43NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH8D43NP-100NC
Inductors/Coils/Transformers >> Power Inductors CDRH8D43NP-100NC
3.5A 10uH ±30% 4A SMD Power Inductors ROHS

3.5A 10uH ±30% 4A SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - CDRH8D43NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH8D43NP-100NC
Fixed Inductors CDRH8D43NP-100NC
FIXED IND 10UH 3.2A 36 MOHM SMD

FIXED IND 10UH 3.2A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 308-1665-2-ND 71-CDRH8D43NP-100NC CDRH8D43NP-100NC CDRH8D43NP-100NC
Product Name Fixed Inductors SMD 10UH 3.2A 36 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details