Sumida America Components Inc. END - OF - LIFE - CDRH8D43HPNP-470NC CDRH8D43HPNP-470NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160898-CDRH8D43HPNP -470NC Series: CDRH8D43/HP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D43HP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 238 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): SD0804-470M-A; SD0804-470M-7; NPIS74H470MTRF; Introduction Date: February 28, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160898-CDRH8D43HPNP -470NC Series: CDRH8D43/HP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D43HP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 238 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): SD0804-470M-A; SD0804-470M-7; NPIS74H470MTRF; Introduction Date: February 28, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - CDRH8D43HPNP-470NC
1160898-CDRH8D43HPNP-470NC
END - OF - LIFE - CDRH8D43HPNP-470NC 1160898-CDRH8D43HPNP-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160898-CDRH8D43HPNP -470NC Series: CDRH8D43/HP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D43HP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 238 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.185" (4.70mm) Alternative Parts (Cross-Reference): SD0804-470M-A; SD0804-470M-7; NPIS74H470MTRF; Introduction Date: February 28, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160898-CDRH8D43HPNP-470NC
Series: CDRH8D43/HP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2A
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Family Name: CDRH8D43HP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 238 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.185" (4.70mm)
Alternative Parts (Cross-Reference): SD0804-470M-A; SD0804-470M-7; NPIS74H470MTRF;
Introduction Date: February 28, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CDRH8D43HPNP-470NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D43HPNP-470NC-ND
Fixed Inductors CDRH8D43HPNP-470NC-ND
47µH Shielded Inductor 1.2A 238mOhm Max Nonstandard

47µH Shielded Inductor 1.2A 238mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160898-CDRH8D43HPNP-470NC CDRH8D43HPNP-470NC-ND
Product Name END - OF - LIFE - CDRH8D43HPNP-470NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details