Sumida America Components Inc. Fixed Inductors CDRH8D43HPNP-1R2NC

Description
1.2µH Shielded Inductor 5.6A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 5.6A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1662-2-ND
Fixed Inductors 308-1662-2-ND
1.2µH Shielded Inductor 5.6A 16.5mOhm Max Nonstandard

1.2µH Shielded Inductor 5.6A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D43HPNP-1R2NC
866276-CDRH8D43HPNP-1R2NC
Fixed Inductors - CDRH8D43HPNP-1R2NC 866276-CDRH8D43HPNP-1R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866276-CDRH8D43HPNP- 1R2NC Series: CDRH8D43/HP Operating Temperature Range: -40°C ~ 100°C Features: 1.2 µH Shielded - Inductor 5.6 A 16.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH8D43HPNP1R2NC, 308-1662-1, 308-1662-2, 308-1662-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866276-CDRH8D43HPNP-1R2NC
Series: CDRH8D43/HP
Operating Temperature Range: -40°C ~ 100°C
Features: 1.2 µH Shielded - Inductor 5.6 A 16.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH8D43HPNP1R2NC, 308-1662-1, 308-1662-2, 308-1662-6

Buy Now Datasheet
Fixed Inductors - CDRH8D43HPNP-1R2NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH8D43HPNP-1R2NC
Fixed Inductors CDRH8D43HPNP-1R2NC
FIXED IND 1.2UH 5.6A 16.5MOHM SM

FIXED IND 1.2UH 5.6A 16.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1662-2-ND 866276-CDRH8D43HPNP-1R2NC CDRH8D43HPNP-1R2NC
Product Name Fixed Inductors Fixed Inductors - CDRH8D43HPNP-1R2NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details