Sumida America Components Inc. OEM Parts - OEM Parts (C - E) - CDRH8D43-150NC CDRH8D43-150NC

Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041512-CDRH8D43-150 NC Length: 8 mm Inductance: 15 µH Height: 4.8 mm Width: 8 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Inductance Tolerance: 30 %
Request a Quote
Description
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041512-CDRH8D43-150 NC Length: 8 mm Inductance: 15 µH Height: 4.8 mm Width: 8 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Inductance Tolerance: 30 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CDRH8D43-150NC - 1041512-CDRH8D43-150NC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CDRH8D43-150NC
1041512-CDRH8D43-150NC
OEM Parts - OEM Parts (C - E) - CDRH8D43-150NC 1041512-CDRH8D43-150NC
Manufacturer: Sumida America Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041512-CDRH8D43-150 NC Length: 8 mm Inductance: 15 µH Height: 4.8 mm Width: 8 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Inductance Tolerance: 30 %

Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041512-CDRH8D43-150NC
Length: 8 mm
Inductance: 15 µH
Height: 4.8 mm
Width: 8 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Inductance Tolerance: 30 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041512-CDRH8D43-150NC
Product Name OEM Parts - OEM Parts (C - E) - CDRH8D43-150NC
Unlock Full Specs
to access all available technical data