Sumida America Components Inc. Fixed Inductors - CDRH8D38NP-6R0NC CDRH8D38NP-6R0NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160896-CDRH8D38NP-6 R0NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4A Shielding: Shielded Inductance: 6μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 32 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIS84LS6R2YTRF; PLC-0745-5R6S; ECS-MPIL0630-5R6MC; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160896-CDRH8D38NP-6 R0NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4A Shielding: Shielded Inductance: 6μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 32 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIS84LS6R2YTRF; PLC-0745-5R6S; ECS-MPIL0630-5R6MC; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D38NP-6R0NC
1160896-CDRH8D38NP-6R0NC
Fixed Inductors - CDRH8D38NP-6R0NC 1160896-CDRH8D38NP-6R0NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160896-CDRH8D38NP-6 R0NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4A Shielding: Shielded Inductance: 6μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.2A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 32 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIS84LS6R2YTRF; PLC-0745-5R6S; ECS-MPIL0630-5R6MC; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160896-CDRH8D38NP-6R0NC
Series: CDRH8D38
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 4A
Shielding: Shielded
Inductance: 6μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 4.2A
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Family Name: CDRH8D38
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 32 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): NPIS84LS6R2YTRF; PLC-0745-5R6S; ECS-MPIL0630-5R6MC;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 308-2142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2142-2-ND
Fixed Inductors 308-2142-2-ND
6µH Shielded Inductor 4A 32mOhm Max Nonstandard

6µH Shielded Inductor 4A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160896-CDRH8D38NP-6R0NC 308-2142-2-ND
Product Name Fixed Inductors - CDRH8D38NP-6R0NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details