Sumida America Components Inc. Fixed Inductors CDRH8D38NP-680NC

Description
68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1597-2-ND
Fixed Inductors 308-1597-2-ND
68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1597-1-ND
Fixed Inductors 308-1597-1-ND
68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1597-6-ND
Fixed Inductors 308-1597-6-ND
68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

68µH Shielded Inductor 1.08A 290mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D38NP-680NC
915259-CDRH8D38NP-680NC
Fixed Inductors - CDRH8D38NP-680NC 915259-CDRH8D38NP-680NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915259-CDRH8D38NP-68 0NC Series: CDRH8D38 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 290mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.8000 Other Part Number: CDRH8D38NP680NC, 308-1597-2, 308-1597-1, 308-1597-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915259-CDRH8D38NP-680NC
Series: CDRH8D38
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 290mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.8000
Other Part Number: CDRH8D38NP680NC, 308-1597-2, 308-1597-1, 308-1597-6

Buy Now Datasheet
SMD 68UH 1.08A 290MOHM Inductor and Choke - 71-CDRH8D38NP-680NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.08A 290MOHM Inductor and Choke
71-CDRH8D38NP-680NC
SMD 68UH 1.08A 290MOHM Inductor and Choke 71-CDRH8D38NP-680NC
FIXED IND 68UH 1.08A 290MOHM SMD Product overview: CDRH8D38NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D38NP-680NC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.08A 290MOHM SMD Product overview: CDRH8D38NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D38NP-680NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1597-2-ND 915259-CDRH8D38NP-680NC 71-CDRH8D38NP-680NC
Product Name Fixed Inductors Fixed Inductors - CDRH8D38NP-680NC SMD 68UH 1.08A 290MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N8 0402DC-1N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details