Sumida America Components Inc. END - OF - LIFE - CDRH8D38NP-4R7NC CDRH8D38NP-4R7NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160895-CDRH8D38NP-4 R7NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.6A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): TPI8040CT 4R7M; B1135AS-4R7N; B1000AS-4R7N=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160895-CDRH8D38NP-4 R7NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.6A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): TPI8040CT 4R7M; B1135AS-4R7N; B1000AS-4R7N=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - CDRH8D38NP-4R7NC
1160895-CDRH8D38NP-4R7NC
END - OF - LIFE - CDRH8D38NP-4R7NC 1160895-CDRH8D38NP-4R7NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160895-CDRH8D38NP-4 R7NC Series: CDRH8D38 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 4.4A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4.6A Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Family Name: CDRH8D38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): TPI8040CT 4R7M; B1135AS-4R7N; B1000AS-4R7N=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160895-CDRH8D38NP-4R7NC
Series: CDRH8D38
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 4.4A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 4.6A
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Family Name: CDRH8D38
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): TPI8040CT 4R7M; B1135AS-4R7N; B1000AS-4R7N=P3;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 308-1596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1596-2-ND
Fixed Inductors 308-1596-2-ND
4.7µH Shielded Inductor 4.4A 29mOhm Max Nonstandard

4.7µH Shielded Inductor 4.4A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160895-CDRH8D38NP-4R7NC 308-1596-2-ND
Product Name END - OF - LIFE - CDRH8D38NP-4R7NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details