Sumida America Components Inc. Fixed Inductors CDRH8D38NP-2R5NC

Description
2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2141-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2141-6-ND
Fixed Inductors 308-2141-6-ND
2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2141-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2141-2-ND
Fixed Inductors 308-2141-2-ND
2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2141-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2141-1-ND
Fixed Inductors 308-2141-1-ND
2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

2.5µH Shielded Inductor 6A 17.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2141-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details