Sumida America Components Inc. Fixed Inductors CDRH8D38NP-100NC

Description
10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2231-2-ND
Fixed Inductors 308-2231-2-ND
10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2231-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2231-6-ND
Fixed Inductors 308-2231-6-ND
10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2231-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2231-1-ND
Fixed Inductors 308-2231-1-ND
10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

10µH Shielded Inductor 3.2A 48mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3.2A 48 MOHM Inductor and Choke - 71-CDRH8D38NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.2A 48 MOHM Inductor and Choke
71-CDRH8D38NP-100NC
SMD 10UH 3.2A 48 MOHM Inductor and Choke 71-CDRH8D38NP-100NC
FIXED IND 10UH 3.2A 48 MOHM SMD Product overview: CDRH8D38NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D38NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.2A 48 MOHM SMD Product overview: CDRH8D38NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D38NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D38NP-100NC
1028970-CDRH8D38NP-100NC
Fixed Inductors - CDRH8D38NP-100NC 1028970-CDRH8D38NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028970-CDRH8D38NP-1 00NC Packaging: Reel - TR Current Rating: 3.2A Inductance: 10μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 48 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028970-CDRH8D38NP-100NC
Packaging: Reel - TR
Current Rating: 3.2A
Inductance: 10μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 48 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2231-2-ND 71-CDRH8D38NP-100NC 1028970-CDRH8D38NP-100NC
Product Name Fixed Inductors SMD 10UH 3.2A 48 MOHM Inductor and Choke Fixed Inductors - CDRH8D38NP-100NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details