Sumida America Components Inc. Fixed Inductors CDRH8D38/ANP-100MC

Description
10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2137-6-ND
Fixed Inductors 308-2137-6-ND
10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2137-1-ND
Fixed Inductors 308-2137-1-ND
10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2137-2-ND
Fixed Inductors 308-2137-2-ND
10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

10µH Shielded Inductor 1.72A 42.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2137-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details