Sumida America Components Inc. Fixed Inductors - CDRH8D28NP-470NC CDRH8D28NP-470NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866275-CDRH8D28NP-47 0NC Series: CDRH8D28 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Shielded - Inductor 1.3 A 195mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2136-6, 308-2136-2, 308-2136-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866275-CDRH8D28NP-47 0NC Series: CDRH8D28 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Shielded - Inductor 1.3 A 195mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2136-6, 308-2136-2, 308-2136-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D28NP-470NC
866275-CDRH8D28NP-470NC
Fixed Inductors - CDRH8D28NP-470NC 866275-CDRH8D28NP-470NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866275-CDRH8D28NP-47 0NC Series: CDRH8D28 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Shielded - Inductor 1.3 A 195mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2136-6, 308-2136-2, 308-2136-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866275-CDRH8D28NP-470NC
Series: CDRH8D28
Operating Temperature Range: -40°C ~ 100°C
Features: 47 µH Shielded - Inductor 1.3 A 195mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2136-6, 308-2136-2, 308-2136-1

Buy Now Datasheet
Fixed Inductors - 308-2136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2136-2-ND
Fixed Inductors 308-2136-2-ND
47µH Shielded Inductor 1.3A 195mOhm Max Nonstandard

47µH Shielded Inductor 1.3A 195mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.3A 195 MOHM Inductor and Choke - 71-CDRH8D28NP-470NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.3A 195 MOHM Inductor and Choke
71-CDRH8D28NP-470NC
SMD 47UH 1.3A 195 MOHM Inductor and Choke 71-CDRH8D28NP-470NC
FIXED IND 47UH 1.3A 195 MOHM SMD Product overview: CDRH8D28NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D28NP-470NC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.3A 195 MOHM SMD Product overview: CDRH8D28NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 195 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 195 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D28NP-470NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866275-CDRH8D28NP-470NC 308-2136-2-ND 71-CDRH8D28NP-470NC
Product Name Fixed Inductors - CDRH8D28NP-470NC Fixed Inductors SMD 47UH 1.3A 195 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details