100µH Shielded Inductor 800mA 430mOhm Max Nonstandard
FIXED IND 100UH 800MA 430MOHM SM Product overview: CDRH8D28NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D28NP-101NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160893-CDRH8D28NP-1
Series: CDRH8D28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 750mA
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Family Name: CDRH8D28
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 430 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): PTKM100R-180SM; SCRH8D43-101; SD0804-101M-13;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CDRH8D28NP-101NC-ND | 71-CDRH8D28NP-101NC | 1160893-CDRH8D28NP-101NC |
| Product Name | Fixed Inductors | 100UH 800MA 430MOHM Inductor and Choke | Fixed Inductors - CDRH8D28NP-101NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |