Sumida America Components Inc. Fixed Inductors CDRH80D65BT150NP-221MC

Description
220µH Shielded Inductor 730mA 475mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 730mA 475mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH80D65BT150NP-221MCCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 730mA 475mOhm Nonstandard

220µH Shielded Inductor 730mA 475mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH80D65BT150NP-221MCTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 730mA 475mOhm Nonstandard

220µH Shielded Inductor 730mA 475mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH80D65BT150NP-221MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 730MA 475 MOHM

FIXED IND 220UH 730MA 475 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH80D65BT150NP-221MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details