100µH Shielded Inductor 1.37A 168mOhm Nonstandard
100µH Shielded Inductor 1.37A 168mOhm Nonstandard
FIXED IND 100UH 1.37A 168 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH80D65BT150NP-101MCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |