Sumida America Components Inc. Fixed Inductors - CDRH74NP-681MC-B CDRH74NP-681MC-B

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771472-CDRH74NP-681M C-B Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 220mA Shielding: Shielded Inductance: 680μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.63 Ohm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): MGDQ3-00024; SCDS73T-681M-N; ASPI-0704S-681K; NPIS63D681MTRF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771472-CDRH74NP-681M C-B Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 220mA Shielding: Shielded Inductance: 680μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.63 Ohm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): MGDQ3-00024; SCDS73T-681M-N; ASPI-0704S-681K; NPIS63D681MTRF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH74NP-681MC-B
771472-CDRH74NP-681MC-B
Fixed Inductors - CDRH74NP-681MC-B 771472-CDRH74NP-681MC-B
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771472-CDRH74NP-681M C-B Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 220mA Shielding: Shielded Inductance: 680μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.63 Ohm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): MGDQ3-00024; SCDS73T-681M-N; ASPI-0704S-681K; NPIS63D681MTRF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771472-CDRH74NP-681MC-B
Series: CDRH74
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 220mA
Shielding: Shielded
Inductance: 680μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDRH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.63 Ohm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): MGDQ3-00024; SCDS73T-681M-N; ASPI-0704S-681K; NPIS63D681MTRF;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - CDRH74NP-681MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH74NP-681MC-BTR-ND
Fixed Inductors CDRH74NP-681MC-BTR-ND
680µH Shielded Inductor 220mA 4.63Ohm Max Nonstandard

680µH Shielded Inductor 220mA 4.63Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771472-CDRH74NP-681MC-B CDRH74NP-681MC-BTR-ND
Product Name Fixed Inductors - CDRH74NP-681MC-B Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers