Sumida America Components Inc. Fixed Inductors CDRH74NP-330MC-B

Description
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2228-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2228-1-ND
Fixed Inductors 308-2228-1-ND
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2228-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2228-6-ND
Fixed Inductors 308-2228-6-ND
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2228-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2228-2-ND
Fixed Inductors 308-2228-2-ND
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2228-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers