Sumida America Components Inc. Fixed Inductors CDRH74NP-271MC-B

Description
270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH74NP-271MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH74NP-271MC-BTR-ND
Fixed Inductors CDRH74NP-271MC-BTR-ND
270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard

270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH74NP-271MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details