Sumida America Components Inc. Fixed Inductors CDRH74NP-150MC-B

Description
15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1505-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1505-1-ND
Fixed Inductors 308-1505-1-ND
15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1505-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1505-2-ND
Fixed Inductors 308-1505-2-ND
15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1505-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1505-6-ND
Fixed Inductors 308-1505-6-ND
15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

15µH Shielded Inductor 1.47A 81mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1349563-CDRH74NP-150MC-B - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1349563-CDRH74NP-150MC-B
Inductors, Coils, Chokes - Fixed Inductors 1349563-CDRH74NP-150MC-B
Win Source Part Number: 1349563-CDRH74NP-150 MC-B Category: Inductors, Coils, Chokes - Fixed Inductors Series: CDRH74 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 15 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.47 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc.

Win Source Part Number: 1349563-CDRH74NP-150MC-B
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: CDRH74
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 15 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.47 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.

Buy Now Datasheet
SMD 15UH 1.47A 81 MOHM Inductor and Choke - 71-CDRH74NP-150MC-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.47A 81 MOHM Inductor and Choke
71-CDRH74NP-150MC-B
SMD 15UH 1.47A 81 MOHM Inductor and Choke 71-CDRH74NP-150MC-B
FIXED IND 15UH 1.47A 81 MOHM SMD Product overview: CDRH74NP-150MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.47A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.47A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74NP-150MC-B can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.47A 81 MOHM SMD Product overview: CDRH74NP-150MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.47A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.47A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74NP-150MC-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1505-1-ND 1349563-CDRH74NP-150MC-B 71-CDRH74NP-150MC-B
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 1.47A 81 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details