Sumida America Components Inc. Fixed Inductors CDRH74NP-121MC-B

Description
120µH Shielded Inductor 520mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Inductor 520mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH74NP-121MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH74NP-121MC-BTR-ND
Fixed Inductors CDRH74NP-121MC-BTR-ND
120µH Shielded Inductor 520mA 660mOhm Max Nonstandard

120µH Shielded Inductor 520mA 660mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH74NP-121MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details