Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771471-CDRH74NP-101M
Series: CDRH74
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 600mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDRH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 610 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): ASPI-0704S-101J; CTGSR74BF-101M; CT646FYF-101M; MGDQ4-00016;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
FIXED IND 100UH 600MA 610MOHM SM Product overview: CDRH74NP-101MC-B from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 600MA, 610MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 600MA, 610MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74NP-101MC-B can be used for catalog matching and distributor lookup.
100µH Shielded Inductor 600mA 610mOhm Max Nonstandard
100µH Shielded Inductor 600mA 610mOhm Max Nonstandard
100µH Shielded Inductor 600mA 610mOhm Max Nonstandard
FIXED IND 100UH 600MA 610MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771471-CDRH74NP-101MC-B | 71-CDRH74NP-101MC-B | 308-1503-6-ND | CDRH74NP-101MC-B |
| Product Name | Fixed Inductors - CDRH74NP-101MC-B | 100UH 600MA 610MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |