Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH74-821MC

Description
Win Source Part Number: 1088382-CDRH74-821MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1196-6,CDRH74821 MC,308-1196-1,308-11 96-2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1088382-CDRH74-821MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1196-6,CDRH74821 MC,308-1196-1,308-11 96-2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1088382-CDRH74-821MC
Inductors, Coils, Chokes - Fixed Inductors 1088382-CDRH74-821MC
Win Source Part Number: 1088382-CDRH74-821MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 5.2Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1196-6,CDRH74821 MC,308-1196-1,308-11 96-2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088382-CDRH74-821MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH74
Package: Tape & Reel (TR),
Shielding: Shielded
Inductance: 820 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 5.2Ohm Max
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1196-6,CDRH74821MC,308-1196-1,308-1196-2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 308-1196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1196-2-ND
Fixed Inductors 308-1196-2-ND
820µH Shielded Inductor 200mA 5.2Ohm Max Nonstandard

820µH Shielded Inductor 200mA 5.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1088382-CDRH74-821MC 308-1196-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details