Sumida America Components Inc. Fixed Inductors CDRH74-561MC

Description
560µH Shielded Inductor 230mA 3.62Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 230mA 3.62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1194-2-ND
Fixed Inductors 308-1194-2-ND
560µH Shielded Inductor 230mA 3.62Ohm Max Nonstandard

560µH Shielded Inductor 230mA 3.62Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1088380-CDRH74-561MC
Inductors, Coils, Chokes - Fixed Inductors 1088380-CDRH74-561MC
Win Source Part Number: 1088380-CDRH74-561MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 3.62Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH74561MC,308-1194 -2,308-1194-1,308-11 94-6 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088380-CDRH74-561MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH74
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 3.62Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH74561MC,308-1194-2,308-1194-1,308-1194-6
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1194-2-ND 1088380-CDRH74-561MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details