Sumida America Components Inc. Fixed Inductors CDRH74-331MC

Description
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1191-2-ND
Fixed Inductors 308-1191-2-ND
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
330UH 320MA 1.86OHM Inductor and Choke - 71-CDRH74-331MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 320MA 1.86OHM Inductor and Choke
71-CDRH74-331MC
330UH 320MA 1.86OHM Inductor and Choke 71-CDRH74-331MC
FIXED IND 330UH 320MA 1.86OHM SM Product overview: CDRH74-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 320MA, 1.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 320MA, 1.86OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-331MC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 320MA 1.86OHM SM Product overview: CDRH74-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 320MA, 1.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 320MA, 1.86OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-331MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1191-2-ND 71-CDRH74-331MC
Product Name Fixed Inductors 330UH 320MA 1.86OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details