Sumida America Components Inc. Fixed Inductors CDRH74-330MC

Description
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1179-2-ND
Fixed Inductors 308-1179-2-ND
33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

33µH Shielded Inductor 960mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1179-2-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details