Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH74-271MC

Description
Win Source Part Number: 1088378-CDRH74-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.64Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH74271MC,308-1190 -2,308-1190-1,308-11 90-6 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1088378-CDRH74-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.64Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH74271MC,308-1190 -2,308-1190-1,308-11 90-6 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1088378-CDRH74-271MC
Inductors, Coils, Chokes - Fixed Inductors 1088378-CDRH74-271MC
Win Source Part Number: 1088378-CDRH74-271MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel (TR), Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.64Ohm Max Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH74271MC,308-1190 -2,308-1190-1,308-11 90-6 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088378-CDRH74-271MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH74
Package: Tape & Reel (TR),
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.64Ohm Max
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH74271MC,308-1190-2,308-1190-1,308-1190-6
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 308-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1190-2-ND
Fixed Inductors 308-1190-2-ND
270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard

270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1088378-CDRH74-271MC 308-1190-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details