Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH74-221MC

Description
Win Source Part Number: 1088377-CDRH74-221MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.17Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1189-2,CDRH74221 MC,Q2461610,308-1189 -6,308-1189-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1088377-CDRH74-221MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.17Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1189-2,CDRH74221 MC,Q2461610,308-1189 -6,308-1189-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1088377-CDRH74-221MC
Inductors, Coils, Chokes - Fixed Inductors 1088377-CDRH74-221MC
Win Source Part Number: 1088377-CDRH74-221MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH74 Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.17Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1189-2,CDRH74221 MC,Q2461610,308-1189 -6,308-1189-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088377-CDRH74-221MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH74
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.17Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 360 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1189-2,CDRH74221MC,Q2461610,308-1189-6,308-1189-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 308-1189-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1189-2-ND
Fixed Inductors 308-1189-2-ND
220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

220µH Shielded Inductor 360mA 1.17Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1088377-CDRH74-221MC 308-1189-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1712-36273225205R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details