Sumida America Components Inc. Fixed Inductors CDRH73NP-680MC-B

Description
68µH Shielded Inductor 610mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 610mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH73NP-680MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH73NP-680MC-B-ND
Fixed Inductors CDRH73NP-680MC-B-ND
68µH Shielded Inductor 610mA 520mOhm Max Nonstandard

68µH Shielded Inductor 610mA 520mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH73NP-680MC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details