Sumida America Components Inc. Fixed Inductors CDRH73NP-331MC-B

Description
330µH Shielded Inductor 280mA 2.62Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 280mA 2.62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH73NP-331MC-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH73NP-331MC-B-ND
Fixed Inductors CDRH73NP-331MC-B-ND
330µH Shielded Inductor 280mA 2.62Ohm Max Nonstandard

330µH Shielded Inductor 280mA 2.62Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH73NP-331MC-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details