68µH Shielded Inductor 1.57A 190mOhm Nonstandard
68µH Shielded Inductor 1.57A 190mOhm Nonstandard
FIXED IND 68UH 1.57A 190 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH70D45BT150NP-680MCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |