Sumida America Components Inc. Fixed Inductors - CDRH6D38T125NP-101PC CDRH6D38T125NP-101PC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866271-CDRH6D38T125N P-101PC Series: CDRH6D38/T125 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Shielded - Inductor 850 mA 372mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866271-CDRH6D38T125N P-101PC Series: CDRH6D38/T125 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Shielded - Inductor 850 mA 372mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38T125NP-101PC - 866271-CDRH6D38T125NP-101PC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38T125NP-101PC
866271-CDRH6D38T125NP-101PC
Fixed Inductors - CDRH6D38T125NP-101PC 866271-CDRH6D38T125NP-101PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866271-CDRH6D38T125N P-101PC Series: CDRH6D38/T125 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Shielded - Inductor 850 mA 372mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866271-CDRH6D38T125NP-101PC
Series: CDRH6D38/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded - Inductor 850 mA 372mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
100UH 850MA 372MOHM Inductor and Choke - 71-CDRH6D38T125NP-101PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 850MA 372MOHM Inductor and Choke
71-CDRH6D38T125NP-101PC
100UH 850MA 372MOHM Inductor and Choke 71-CDRH6D38T125NP-101PC
FIXED IND 100UH 850MA 372MOHM SM Product overview: CDRH6D38T125NP-101PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 372MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-10 1PC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 850MA 372MOHM SM Product overview: CDRH6D38T125NP-101PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 850MA, 372MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 850MA, 372MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38T125NP-101PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866271-CDRH6D38T125NP-101PC 71-CDRH6D38T125NP-101PC
Product Name Fixed Inductors - CDRH6D38T125NP-101PC 100UH 850MA 372MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Power Inductor
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details