Win Source Part Number: 1370501-CDRH6D38T125
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH6D38/T125
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±25%
Size / Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 3 A
Current - Saturation (Isat): 2.2A
Shielding: Shielded
DC Resistance (DCR): 43.5mOhm Max
Inductance Frequency - Test: 100 kHz
10µH Shielded Inductor 3A 43.5mOhm Max Nonstandard
10µH Shielded Inductor 3A 43.5mOhm Max Nonstandard
10µH Shielded Inductor 3A 43.5mOhm Max Nonstandard
FIXED IND 10UH 3A 43.5 MOHM SMD Product overview: CDRH6D38T125NP-100PC
FIXED IND 10UH 3A 43.5 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370501-CDRH6D38T125NP-100PC | 308-2126-2-ND | 71-CDRH6D38T125NP-100PC | CDRH6D38T125NP-100PC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 3A 43.5 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |