Sumida America Components Inc. Fixed Inductors CDRH6D38NP-820NC

Description
82µH Shielded Inductor 700mA 324mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 700mA 324mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38NP-820NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38NP-820NCTR-ND
Fixed Inductors CDRH6D38NP-820NCTR-ND
82µH Shielded Inductor 700mA 324mOhm Max Nonstandard

82µH Shielded Inductor 700mA 324mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH6D38NP-820NCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details