Sumida America Components Inc. Fixed Inductors CDRH6D38NP-7R4NC

Description
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38NP-7R4NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38NP-7R4NCTR-ND
Fixed Inductors CDRH6D38NP-7R4NCTR-ND
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard

7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38NP-7R4NC
866270-CDRH6D38NP-7R4NC
Fixed Inductors - CDRH6D38NP-7R4NC 866270-CDRH6D38NP-7R4NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866270-CDRH6D38NP-7R 4NC Series: CDRH6D38 Operating Temperature Range: -40°C ~ 100°C Features: 7.4 µH Shielded - Inductor 2.3 A 31mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH6D38NP-7R4NCTR, Q5341397

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866270-CDRH6D38NP-7R4NC
Series: CDRH6D38
Operating Temperature Range: -40°C ~ 100°C
Features: 7.4 µH Shielded - Inductor 2.3 A 31mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH6D38NP-7R4NCTR, Q5341397

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH6D38NP-7R4NCTR-ND 866270-CDRH6D38NP-7R4NC
Product Name Fixed Inductors Fixed Inductors - CDRH6D38NP-7R4NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469821 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details