Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH6D38NP-560NC

Description
Win Source Part Number: 1051726-CDRH6D38NP-5 60NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) Alternative Parts (Cross-Reference): SRR6038-560Y; SRU1028-560Y; SRR6028-560YCDRH6D38 NP560NC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH6D38NP-560NCTR
Request a Quote Datasheet
Description
Win Source Part Number: 1051726-CDRH6D38NP-5 60NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) Alternative Parts (Cross-Reference): SRR6038-560Y; SRU1028-560Y; SRR6028-560YCDRH6D38 NP560NC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH6D38NP-560NCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051726-CDRH6D38NP-560NC
Inductors, Coils, Chokes - Fixed Inductors 1051726-CDRH6D38NP-560NC
Win Source Part Number: 1051726-CDRH6D38NP-5 60NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH6D38 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm) Alternative Parts (Cross-Reference): SRR6038-560Y; SRU1028-560Y; SRR6028-560YCDRH6D38 NP560NC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CDRH6D38NP-560NCTR

Win Source Part Number: 1051726-CDRH6D38NP-560NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH6D38
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 202mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
Alternative Parts (Cross-Reference): SRR6038-560Y; SRU1028-560Y; SRR6028-560YCDRH6D38NP560NC;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CDRH6D38NP-560NCTR

Buy Now Datasheet
Fixed Inductors - CDRH6D38NP-560NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38NP-560NCTR-ND
Fixed Inductors CDRH6D38NP-560NCTR-ND
56µH Shielded Inductor 850mA 202mOhm Max Nonstandard

56µH Shielded Inductor 850mA 202mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1051726-CDRH6D38NP-560NC CDRH6D38NP-560NCTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details