Sumida America Components Inc. Fixed Inductors CDRH6D38NP-270NC

Description
27µH Shielded Inductor 1.2A 109mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 1.2A 109mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38NP-270NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38NP-270NCTR-ND
Fixed Inductors CDRH6D38NP-270NCTR-ND
27µH Shielded Inductor 1.2A 109mOhm Max Nonstandard

27µH Shielded Inductor 1.2A 109mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 1.2A 109 MOHM Inductor and Choke - 71-CDRH6D38NP-270NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.2A 109 MOHM Inductor and Choke
71-CDRH6D38NP-270NC
SMD 27UH 1.2A 109 MOHM Inductor and Choke 71-CDRH6D38NP-270NC
FIXED IND 27UH 1.2A 109 MOHM SMD Product overview: CDRH6D38NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.2A, 109 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.2A, 109 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-270NC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.2A 109 MOHM SMD Product overview: CDRH6D38NP-270NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.2A, 109 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.2A, 109 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-270NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH6D38NP-270NCTR-ND 71-CDRH6D38NP-270NC
Product Name Fixed Inductors SMD 27UH 1.2A 109 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details