Sumida America Components Inc. 100UH 650MA 358MOHM Inductor and Choke CDRH6D38NP-101NC

Description
FIXED IND 100UH 650MA 358MOHM SM Product overview: CDRH6D38NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-101NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 650MA 358MOHM SM Product overview: CDRH6D38NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-101NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 650MA 358MOHM Inductor and Choke - 71-CDRH6D38NP-101NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 650MA 358MOHM Inductor and Choke
71-CDRH6D38NP-101NC
100UH 650MA 358MOHM Inductor and Choke 71-CDRH6D38NP-101NC
FIXED IND 100UH 650MA 358MOHM SM Product overview: CDRH6D38NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-101NC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 650MA 358MOHM SM Product overview: CDRH6D38NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 358MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 358MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-101NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2222-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2222-6-ND
Fixed Inductors 308-2222-6-ND
100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2222-2-ND
Fixed Inductors 308-2222-2-ND
100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2222-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2222-1-ND
Fixed Inductors 308-2222-1-ND
100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

100µH Shielded Inductor 650mA 358mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH6D38NP-101NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH6D38NP-101NC
Fixed Inductors CDRH6D38NP-101NC
FIXED IND 100UH 650MA 358MOHM SM

FIXED IND 100UH 650MA 358MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH6D38NP-101NC 308-2222-6-ND CDRH6D38NP-101NC
Product Name 100UH 650MA 358MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details