Sumida America Components Inc. Fixed Inductors CDRH6D38-5R0NC

Description
5µH Shielded Inductor 2.9A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
5µH Shielded Inductor 2.9A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38-5R0NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38-5R0NC-ND
Fixed Inductors CDRH6D38-5R0NC-ND
5µH Shielded Inductor 2.9A 24mOhm Max Nonstandard

5µH Shielded Inductor 2.9A 24mOhm Max Nonstandard

Buy Now Datasheet
SMD 5UH 2.9A 24 MOHM Inductor and Choke - 71-CDRH6D38-5R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH 2.9A 24 MOHM Inductor and Choke
71-CDRH6D38-5R0NC
SMD 5UH 2.9A 24 MOHM Inductor and Choke 71-CDRH6D38-5R0NC
FIXED IND 5UH 2.9A 24 MOHM SMD Product overview: CDRH6D38-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38-5R0NC can be used for catalog matching and distributor lookup.

FIXED IND 5UH 2.9A 24 MOHM SMD Product overview: CDRH6D38-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.9A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.9A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38-5R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH6D38-5R0NC-ND 71-CDRH6D38-5R0NC
Product Name Fixed Inductors SMD 5UH 2.9A 24 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details