Sumida America Components Inc. Fixed Inductors CDRH6D38-220NC

Description
22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38-220NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38-220NC-ND
Fixed Inductors CDRH6D38-220NC-ND
22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard

22µH Shielded Inductor 1.3A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.3A 96 MOHM Inductor and Choke - 71-CDRH6D38-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.3A 96 MOHM Inductor and Choke
71-CDRH6D38-220NC
SMD 22UH 1.3A 96 MOHM Inductor and Choke 71-CDRH6D38-220NC
FIXED IND 22UH 1.3A 96 MOHM SMD Product overview: CDRH6D38-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.3A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.3A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.3A 96 MOHM SMD Product overview: CDRH6D38-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.3A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.3A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38-220NC
1028959-CDRH6D38-220NC
Fixed Inductors - CDRH6D38-220NC 1028959-CDRH6D38-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028959-CDRH6D38-220 NC Packaging: Reel - TR Current Rating: 1.3A Inductance: 22μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028959-CDRH6D38-220NC
Packaging: Reel - TR
Current Rating: 1.3A
Inductance: 22μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 96 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH6D38-220NC-ND 71-CDRH6D38-220NC 1028959-CDRH6D38-220NC
Product Name Fixed Inductors SMD 22UH 1.3A 96 MOHM Inductor and Choke Fixed Inductors - CDRH6D38-220NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N0 0402DC-5N0XJRW , 0402DC-5N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details