Sumida America Components Inc. Fixed Inductors - CDRH6D28NP-7R3NC CDRH6D28NP-7R3NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915254-CDRH6D28NP-7R 3NC Series: CDRH6D28 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 54mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH6D28NP-7R3NC-ND, 308-1500-6, Q2975089, 308-1500-2, 308-1500-1, CDRH6D28NP7R3NC
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915254-CDRH6D28NP-7R 3NC Series: CDRH6D28 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 54mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH6D28NP-7R3NC-ND, 308-1500-6, Q2975089, 308-1500-2, 308-1500-1, CDRH6D28NP7R3NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D28NP-7R3NC
915254-CDRH6D28NP-7R3NC
Fixed Inductors - CDRH6D28NP-7R3NC 915254-CDRH6D28NP-7R3NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915254-CDRH6D28NP-7R 3NC Series: CDRH6D28 Operating Temperature Range: -40°C ~ 100°C Features: Shielded - Inductor 54mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.4000 Other Part Number: CDRH6D28NP-7R3NC-ND, 308-1500-6, Q2975089, 308-1500-2, 308-1500-1, CDRH6D28NP7R3NC

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915254-CDRH6D28NP-7R3NC
Series: CDRH6D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 54mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH6D28NP-7R3NC-ND, 308-1500-6, Q2975089, 308-1500-2, 308-1500-1, CDRH6D28NP7R3NC

Buy Now Datasheet
Fixed Inductors - 308-1500-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1500-2-ND
Fixed Inductors 308-1500-2-ND
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1500-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1500-1-ND
Fixed Inductors 308-1500-1-ND
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1500-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1500-6-ND
Fixed Inductors 308-1500-6-ND
7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

7.3µH Shielded Inductor 2.1A 54mOhm Max Nonstandard

Buy Now Datasheet
SMD 7.3UH 2.1A 54 MOHM Inductor and Choke - 71-CDRH6D28NP-7R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.3UH 2.1A 54 MOHM Inductor and Choke
71-CDRH6D28NP-7R3NC
SMD 7.3UH 2.1A 54 MOHM Inductor and Choke 71-CDRH6D28NP-7R3NC
FIXED IND 7.3UH 2.1A 54 MOHM SMD Product overview: CDRH6D28NP-7R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3UH, 2.1A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3UH, 2.1A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-7R3NC can be used for catalog matching and distributor lookup.

FIXED IND 7.3UH 2.1A 54 MOHM SMD Product overview: CDRH6D28NP-7R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3UH, 2.1A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3UH, 2.1A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-7R3NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915254-CDRH6D28NP-7R3NC 308-1500-2-ND 71-CDRH6D28NP-7R3NC
Product Name Fixed Inductors - CDRH6D28NP-7R3NC Fixed Inductors SMD 7.3UH 2.1A 54 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details