Sumida America Components Inc. SMD 5UH 2.4A 31 MOHM Inductor and Choke CDRH6D28NP-5R0NC

Description
FIXED IND 5UH 2.4A 31 MOHM SMD Product overview: CDRH6D28NP-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.4A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-5R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5UH 2.4A 31 MOHM SMD Product overview: CDRH6D28NP-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.4A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-5R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5UH 2.4A 31 MOHM Inductor and Choke - 71-CDRH6D28NP-5R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH 2.4A 31 MOHM Inductor and Choke
71-CDRH6D28NP-5R0NC
SMD 5UH 2.4A 31 MOHM Inductor and Choke 71-CDRH6D28NP-5R0NC
FIXED IND 5UH 2.4A 31 MOHM SMD Product overview: CDRH6D28NP-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.4A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-5R0NC can be used for catalog matching and distributor lookup.

FIXED IND 5UH 2.4A 31 MOHM SMD Product overview: CDRH6D28NP-5R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 2.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 2.4A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-5R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1498-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1498-1-ND
Fixed Inductors 308-1498-1-ND
5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1498-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1498-6-ND
Fixed Inductors 308-1498-6-ND
5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1498-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1498-2-ND
Fixed Inductors 308-1498-2-ND
5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

5µH Shielded Inductor 2.4A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH6D28NP-5R0NC 308-1498-1-ND
Product Name SMD 5UH 2.4A 31 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 5 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details